The Si4892DY-T1 is a P-Channel 30 V MOSFET from Vishay Siliconix. It is designed for load switching, power management, and high-side switching applications where efficiency and compact size are crucial.
Applications:
- Load Switching
- Power Management
- High-Side Switching
- DC-DC Converters
- Battery Management Systems
Features:
- P-Channel MOSFET
- Voltage Rating: 30V
- Low On-Resistance (RDS(on)): Typically 11 mΩ at VGS = -10V
- High Continuous Drain Current (ID): -17A
- Logic Level Gate Drive
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- Halogen-Free According to IEC 61249-2-21 Definition
- Available in PowerPAK® SO-8 Package
Benefits:
- High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency and reduced heat generation.
- Compact Size: The PowerPAK® SO-8 package offers a small footprint for space-constrained applications.
- Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying interface design.
- Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
- Robust Performance: TrenchFET® technology provides reliable performance and high current handling capability.
The Si4892DY-T1 utilizes Vishay's advanced TrenchFET® power MOSFET technology to achieve low on-resistance and high current handling capability. This MOSFET is specifically designed for high-side switching applications. The low RDS(on) minimizes power dissipation, resulting in improved efficiency and reduced heat generation. The logic-level gate drive allows the MOSFET to be directly driven by logic circuits, simplifying the interface and reducing the need for additional driver components. The PowerPAK® SO-8 package provides excellent thermal performance, enabling the MOSFET to operate at higher currents and ambient temperatures. The device is also 100% Rg tested to ensure consistent performance and reliability. The Si4892DY-T1 is halogen-free according to the IEC 61249-2-21 definition, making it suitable for environmentally conscious applications. Its combination of low on-resistance, compact size, and logic-level gate drive makes the Si4892DY-T1 an excellent choice for load switching and power management applications.