EN
  • EN
  • DE

PIC16F1829-I/ML

Part No PIC16F1829-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 791962-PIC16F1829-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1829
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1829-I/ML CAD Model

Description

The PIC16F1829-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with powerful features designed for a wide range of applications. This particular model is part of the popular PIC16F family, known for its ease of use, reliability, and versatility in electronic designs.

Key Features:

  • Core: The device features a PIC architecture with a CPU speed of up to 32 MHz, providing a solid foundation for applications requiring fast processing and real-time responses.
  • Memory: It comes with 3.5 KB of Flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of RAM, allowing for efficient handling of complex operations and data manipulation.
  • I/O Pins: The microcontroller offers 18 I/O pins, giving developers the flexibility to connect a wide range of peripherals and components.
  • Communication Peripherals: Integrated communication modules include I2C, SPI, and UART interfaces, facilitating easy data exchange with other devices and systems.
  • Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two comparators, enabling precise analog signal measurements and comparisons.
  • Timers and PWM: Multiple timers and up to two Capture/Compare/PWM (CCP) modules provide extensive timing and control capabilities for tasks such as motor control and pulse generation.
  • Power Management: The device supports a wide operating voltage range from 1.8V to 5.5V, along with power-saving modes, making it suitable for battery-powered and portable applications.
  • Packaging: The PIC16F1829-I/ML is offered in a 28-pin QFN package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16F1829-I/ML makes it ideal for a multitude of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, and medical devices. Its robust feature set and flexible interfacing options make it a go-to choice for designers looking for a reliable microcontroller that can easily adapt to various operational requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1222 $50.9328
58+ $1.7413 $100.9954
89+ $1.6869 $150.1341
123+ $1.6325 $200.7975
159+ $1.5780 $250.9020
213+ $1.4148 $301.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess