EN
  • EN
  • DE

ST72T251G2B6

Part No ST72T251G2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 8KB EPROM 5V 32-Pin SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Interface I2C, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Number of I/Os 8
Number of Pins 32
Number of Programmable I/O 8
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 256 B
RoHS Compliant
Win Source Part Number 982752-ST72T251G2B6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T251G2B6 CAD Model

Description

ST72T251G2B6 Microcontroller by STMicroelectronics

The ST72T251G2B6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, versatility, and cost-effectiveness for a wide range of applications. This microcontroller is part of the ST7 family, which is known for its high integration and powerful features that cater to the demands of automotive, industrial, and consumer markets.

Key Features:

  • Advanced Core: The ST72T251G2B6 operates with a high-performance 8-bit CPU, offering up to 8 MIPS at 16MHz, which allows for efficient processing and quick response times in embedded applications.
  • Memory: It comes with 2KB of RAM and 6KB of flash memory, ensuring ample space for code storage and data handling. The flash memory is also In-System Programmable (ISP), which provides flexibility for software updates and maintenance.
  • I/O Ports: The device includes 28/32 programmable I/O lines, giving designers the freedom to connect a variety of peripherals and implement complex functionalities.
  • Timers: Equipped with versatile timers, including a main timer, watchdog timer, and an Auto-Reload Timer, the ST72T251G2B6 can handle time-sensitive tasks efficiently.
  • Communication Interfaces: For communication purposes, the microcontroller supports a Serial Communication Interface (SCI), which is essential for serial data exchange in embedded systems.

Applications:

The ST72T251G2B6 is suitable for a broad spectrum of applications due to its flexible feature set. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Embedded systems requiring real-time control

Design Support:

STMicroelectronics provides extensive support for the ST72T251G2B6 with development tools and software libraries to streamline the design process. This includes starter kits, in-circuit emulators, and programming tools, as well as comprehensive documentation and application notes to assist developers in getting their projects up and running quickly.

Overall, the ST72T251G2B6 is a highly capable microcontroller that embodies the quality and reliability of STMicroelectronics, making it a go-to choice for engineers seeking a balance between performance and cost in their embedded designs.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess