EN
  • EN
  • DE

PIC12F508-I/P

Part No PIC12F508-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 25 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 092395-PIC12F508-I/P
Family Name PIC12F508
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Security, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC12F508-I/P CAD Model

Description

Microchip Technology's PIC12F508-I/P Microcontroller

The PIC12F508-I/P is a high-performance, fully-static, 8-bit microcontroller from Microchip Technology, crafted to deliver a seamless blend of power, efficiency, and versatility in a compact DIP-8 package. This device is part of Microchip's renowned PIC family, which is celebrated for its ease of use and robust performance in a wide array of applications.

With its integrated 768 bytes of flash program memory, the PIC12F508-I/P is an ideal choice for applications requiring a small footprint microcontroller with space for modest program code. Additionally, the device boasts 25 bytes of data RAM and 12 bytes of EEPROM data memory, providing ample storage for data manipulation and parameter storage.

The microcontroller operates on a wide voltage range from 2.0V to 5.5V, making it suitable for various operating environments and ensuring compatibility with both TTL and CMOS logic levels. Furthermore, the PIC12F508-I/P is capable of clock speeds up to 20 MHz, allowing for swift processing and response times, crucial for time-sensitive tasks.

Among its many features, the PIC12F508-I/P includes an on-board 8-bit timer, Watchdog Timer, and an In-Circuit Serial Programming™ (ICSP™) feature for enhanced in-system programming. The ICSP™ capability simplifies the development process, enabling updates and bug fixes to be applied directly to the installed microcontroller, thereby reducing downtime and increasing flexibility in the field.

The device's I/O options include five versatile I/O pins that can be utilized for a range of functions, from simple LED indicators to more complex serial communication interfaces. This versatility, combined with its low power consumption modes, makes the PIC12F508-I/P a preferred choice for battery-operated and power-sensitive applications.

In summary, the PIC12F508-I/P from Microchip Technology is a potent, compact microcontroller that offers an optimal balance of features for designers looking to incorporate reliable and efficient control in their embedded systems. Its robust design, coupled with Microchip's support and resources, ensures that the PIC12F508-I/P will remain a staple in the electronics industry for both prototyping and mass production.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8687 $52.1220
145+ $0.7128 $103.3560
220+ $0.6905 $151.9100
300+ $0.6682 $200.4600
390+ $0.6460 $251.9400
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess