Microchip Technology PIC16F1827T-I/SO
The PIC16F1827T-I/SO is a powerful yet compact microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility in various embedded applications. This 8-bit microcontroller is part of Microchip's extensive PIC16F family, known for its ease of use and wide industry acceptance.
Key Features
- Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
- Flash Memory: 3.5KB of on-board programmable flash memory, allowing ample space for application code.
- RAM: 256 Bytes of RAM which facilitates efficient handling of temporary data and operations.
- Data EEPROM: 256 Bytes, providing reliable storage for critical data that must be preserved during power cycles.
- Speed: Up to 32 MHz internal oscillator, ensuring swift processing and response times for time-sensitive tasks.
- I/O Pins: 18 general purpose I/O pins, offering versatility in interfacing with external peripherals.
- Communication: Integrated serial communication modules including I2C, SPI, and EUSART, providing a wide range of connectivity options.
- Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, which are essential for precise event timing and pulse width modulation.
- Analog-to-Digital Converter: 10-bit ADC with up to 12 channels, enabling the MCU to interface with analog sensors and convert their signals into digital values.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
Applications
The PIC16F1827T-I/SO is ideal for a wide range of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Home automation
- Internet of Things (IoT) devices
Package and Quality
This microcontroller comes in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Additionally, Microchip's commitment to quality ensures that each PIC16F1827T-I/SO MCU meets the highest reliability and performance standards.