EN
  • EN
  • DE

PIC16LF84T-04/SO

Part No PIC16LF84T-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169038-PIC16LF84T-04/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tape & Reel (TR)
Core Processor PIC
Speed 4MHz
Program Memory Size 1.75KB (1K x 14)
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Number of I/O 13
Ultra Librarian 3D Model Ultra Librarian PIC16LF84T-04/SO CAD Model

Description

Product Overview: PIC16LF84T-04/SO

The PIC16LF84T-04/SO is a highly capable microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This particular device is part of Microchip's extensive PIC16 family, known for their excellent performance, reliability, and flexibility in a wide range of applications.

This MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The 'LF' in its name indicates that it is a low-power variant, making it particularly suitable for battery-powered devices and energy-saving applications. With an operating voltage range of 2.0V to 5.5V, it offers versatility in different power environments.

The PIC16LF84T-04/SO operates at a temperature range of -40°C to +85°C, ensuring reliability and stable performance under various environmental conditions. It features a precision internal oscillator with a nominal frequency of 4MHz, hence the '-04' in the product name. This internal oscillator helps reduce the need for external components, simplifying design and reducing overall system cost.

With 1KB of flash memory and 68 bytes of data RAM, the PIC16LF84T-04/SO is well-suited for handling small to medium complexity tasks. The flash memory is reprogrammable, which allows for firmware updates and flexibility in development. Additionally, it offers 64 bytes of EEPROM for non-volatile storage of configuration settings or small amounts of data.

Connectivity and interfacing are made easy with a variety of integrated peripherals. It includes a programmable 8-bit timer, and an 8-bit real-time clock/counter. The MCU also provides 13 I/O pins, giving designers ample flexibility to connect sensors, actuators, and other components.

The PIC16LF84T-04/SO is an excellent choice for designers looking for a low-power, cost-effective solution for their embedded systems. Whether it's for industrial controls, consumer electronics, or automotive applications, this MCU brings robustness and adaptability to the table, embodying Microchip Technology's commitment to quality and innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess