EN
  • EN
  • DE

PIC16C55A-04I/SP

Part No PIC16C55A-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 107034-PIC16C55A-04I/SP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-04I/SP CAD Model

Description

Microchip Technology's PIC16C55A-04I/SP Microcontroller

The PIC16C55A-04I/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver reliable performance for a wide range of embedded applications. This particular model comes in a 28-pin SPDIP (Single-in-line Package, Plastic, Dual-in-line Package) package, which is suitable for through-hole mounting, making it easy to integrate into both prototyping and production circuits.

Operating at a speed of 4 MHz, the PIC16C55A-04I/SP is optimized for control-oriented tasks. It features a robust instruction set that includes 33 single-word instructions, most of which are executed in a single cycle, allowing for efficient and rapid task processing. This microcontroller is especially well-suited for applications requiring a balance between performance and power consumption.

The device is equipped with 512 bytes of EPROM, providing ample space for application code storage. Additionally, it offers 25 bytes of RAM, enabling smooth data manipulation and storage for real-time operations. Despite its compact form factor, the PIC16C55A-04I/SP boasts 20 I/O pins, allowing for flexible interfacing with a variety of peripherals and sensors.

With its wide operating voltage range of 4.5V to 5.5V, the PIC16C55A-04I/SP can be used in diverse electrical environments, from battery-powered devices to industrial systems. Its temperature range of -40°C to +85°C ensures reliable operation even in extreme conditions.

The PIC16C55A-04I/SP also includes features such as an 8-level deep hardware stack, a power-saving SLEEP mode, and a watchdog timer, which contribute to the microcontroller's reliability and efficiency. It is an ideal choice for designers looking for a microcontroller that offers a good balance between functionality and ease of use, with the backing of Microchip Technology's renowned support and quality.

Whether you're developing consumer electronics, automotive applications, or custom embedded solutions, the PIC16C55A-04I/SP provides the performance and flexibility needed to meet the demands of your projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6706 $60.6942
17+ $7.1148 $120.9516
26+ $6.8919 $179.1894
35+ $6.6701 $233.4535
45+ $6.4472 $290.1240
60+ $5.7808 $346.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess