EN
  • EN
  • DE

PIC16F1826-I/SS

Part No PIC16F1826-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210050-PIC16F1826-I/SS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC16F1826-I/SS CAD Model

Description

The PIC16F1826-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of embedded applications. This particular MCU is part of the PIC16F family, which is well-known for its ease of use and robust feature set designed to handle complex tasks with minimal power consumption.

Key Features:

  • Core: The PIC16F1826-I/SS is equipped with an enhanced Mid-range 8-bit CPU with a 14-bit instruction set that allows for more efficient code execution over traditional 8-bit microcontrollers.
  • Memory: It boasts 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: The device includes 18 versatile input/output pins, which support various functionalities such as digital I/O, analog inputs, PWM outputs, and more.
  • Integrated Peripherals: A host of integrated features are available, such as an analog-to-digital converter (ADC), comparators, timers, and serial communication modules (EUSART and MSSP for I2C/SPI).
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • Speed: The MCU can run at up to 32 MHz, providing a balanced trade-off between speed and power consumption.
  • Temperature Range: The industrial temperature range of -40°C to +85°C makes the PIC16F1826-I/SS suitable for operation in harsh environments.
  • Packaging: The device comes in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

The PIC16F1826-I/SS is a versatile MCU that finds its applications in various fields such as automotive systems, consumer electronics, industrial automation, and custom embedded systems. Its rich set of features and low-power operation make it particularly well-suited for battery-powered devices, portable instrumentation, and smart sensors.

Manufacturer Support:

Microchip Technology provides extensive support for the PIC16F1826-I/SS, including development tools, software libraries, and documentation to facilitate the design and development process. This ensures that designers can leverage the full potential of the MCU while reducing time-to-market for their products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7995 $52.7945
26+ $3.9380 $102.3880
40+ $3.8150 $152.6000
55+ $3.6919 $203.0545
71+ $3.5688 $253.3848
94+ $3.1997 $300.7718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,852 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess