EN
  • EN
  • DE

PIC16F1764-I/SL

Part No PIC16F1764-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b, 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F1764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889452-PIC16F1764-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1764-I/SL CAD Model

Description

Product Overview: PIC16F1764-I/SL

The PIC16F1764-I/SL is a high-performance, 8-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich set of features and peripherals.

At the core of the PIC16F1764-I/SL lies a precision 16 MHz internal oscillator that ensures reliable operation without the need for external clock sources. The device boasts 7 KB of flash memory, providing ample space for complex programs, and 512 bytes of RAM for efficient data handling. Additionally, it features 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be retained across power cycles.

One of the standout features of this MCU is its integrated Intelligent Analog peripherals, which include configurable logic cells, multiple operational amplifiers, and a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) feature. These built-in components enable advanced control and sensing capabilities, allowing designers to create more responsive and power-efficient applications.

The PIC16F1764-I/SL also supports Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which facilitates faster and more efficient program execution. For connectivity, it includes a variety of communication interfaces such as I²C, SPI, and EUSART, which provide seamless integration with other components and peripheral devices.

The device operates within an extended temperature range of -40°C to +125°C and comes in a 28-pin SOIC package, making it suitable for harsh environments and compact designs. Its low power consumption and Power-Saving Sleep mode make it ideal for battery-powered applications where energy efficiency is paramount.

In conclusion, the PIC16F1764-I/SL microcontroller offers a perfect blend of flexibility, power, and reliability, making it an excellent choice for engineers and designers looking to develop sophisticated and innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0300 $51.5100
41+ $2.4862 $101.9342
63+ $2.4085 $151.7355
86+ $2.3308 $200.4488
111+ $2.2531 $250.0941
149+ $2.0200 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess