EN
  • EN
  • DE

PIC16F1614-I/SL

Part No PIC16F1614-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 8x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1088379-PIC16F1614-I/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1614-I/SL CAD Model

Description

Microchip Technology's PIC16F1614-I/SL Microcontroller

The PIC16F1614-I/SL is a versatile and powerful microcontroller designed by Microchip Technology, renowned for its high-performance and low-power operation. This 8-bit microcontroller is part of the enhanced mid-range core product line and is housed in a compact 14-SOIC package, making it suitable for space-constrained applications.

Featuring a wide operating voltage range of 1.8V to 5.5V, the PIC16F1614-I/SL is optimized for battery-powered and low-power applications. It comes with 4KB of flash memory and 256 bytes of RAM, providing ample space for application code and data storage. The device also includes 512 bytes of EEPROM, allowing for easy data storage without the need for external memory components.

One of the standout features of the PIC16F1614-I/SL is its integrated Core Independent Peripherals (CIPs). These hardware-based peripherals can operate independently of the CPU, allowing for system efficiency and enabling the design of complex applications without the need for additional code. The CIPs include Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple communication interfaces like I2C, SPI, and UART, which facilitate easy integration into various systems.

The device also boasts a robust set of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with Capacitive Voltage Divider (CVD) support for touch sensing, a 5-bit Digital-to-Analog Converter (DAC), and two comparators with a fixed voltage reference, enhancing its utility in sensor interfacing and analog signal processing tasks.

For safety-critical applications, Microchip's PIC16F1614-I/SL offers various safety features such as Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under adverse conditions. Additionally, the microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify development and troubleshooting processes.

Overall, the PIC16F1614-I/SL is an excellent choice for designers looking for a feature-rich, low-power microcontroller for applications ranging from consumer electronics to industrial automation and control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5535 $58.7305
56+ $2.0952 $117.3312
86+ $2.0298 $174.5628
118+ $1.9643 $231.7874
153+ $1.8988 $290.5164
204+ $1.7024 $347.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 674 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess