Product Overview: MC74HC1G00DFT1 from ON Semiconductor
The MC74HC1G00DFT1 is a high-performance CMOS logic gate product manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular device is a single 2-input NAND gate, designed to operate with a power supply range of 2V to 6V. It offers users a perfect balance of speed, power, and size, making it an ideal choice for a wide variety of applications.
Key Features
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 2V to 6V
- High Noise Immunity: Equivalent to other standard CMOS devices
- Low Power Consumption: 20 nA typical static current
- High Speed: tPD = 7 ns (typ) at VCC = 5V
- Operating Temperature: -55°C to 125°C
- Packaging: SC-70-5 / SOT-353
Applications
The MC74HC1G00DFT1 is highly versatile and can be used in a variety of electronic circuits and systems. Some of its common applications include:
- Logic function implementation
- Signal gating
- Power management circuits
- Communication systems
- Embedded systems
- Control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74HC1G00DFT1 is no exception, as it is built to meet or exceed industry standards for performance and reliability. It is designed for endurance and longevity, ensuring stable operation over its entire temperature range.
Environmental Compliance
In line with ON Semiconductor's dedication to environmental sustainability, the MC74HC1G00DFT1 adheres to various environmental standards. It is RoHS compliant, minimizing the presence of hazardous substances in electronic products, and promoting a healthier environment.
For designers and engineers looking for a reliable and efficient NAND gate logic solution, the MC74HC1G00DFT1 from ON Semiconductor is an excellent choice that combines performance, energy efficiency, and environmental responsibility.