EN
  • EN
  • DE

73100-0255

Part No 73100-0255
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Rf / Coaxial Connector, Smb Coaxial, Straight Plug, Crimp, 75 Ohm, Rg179, Beryllium Copper Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Gold
Mounting SMD (SMT)
Case / Package SMB
Connector Type Coaxial, SMB
Contact Material Copper
Contact Plating Gold
Country of Origin TW
Frequency 4 GHz
Gender Female
Halogen Free Low Halogen
Impedance 75 Ω
Max Frequency 4 GHz
Orientation Straight
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Win Source Part Number 1009551-73100-0255
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73100-0255 CAD Model

Description

The Molex, LLC 1009551-73100-0255 is a coaxial SMB connector with a crimp termination and female gender.

  • Manufacturer: Molex, LLC
  • Connector Type: Coaxial SMB
  • Termination: Crimp
  • Gender: Female
  • Orientation: Straight
  • Contact Plating: Gold
  • Mounting: SMD (SMT)
  • Impedance: 75 Ω
  • Body Plating: Gold
  • Frequency: 4 GHz
  • RoHS Compliant: Yes
  • Low Halogen: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess