EN
  • EN
  • DE

H11A817300

Part No H11A817300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4DIP / Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 2.4µs, 2.4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11A817300-NDR
Standard Package 2,000
Win Source Part Number 1061485-H11A817300
Ultra Librarian 3D Model Ultra Librarian H11A817300 CAD Model

Description

ON Semiconductor H11A817300 Optocoupler

The H11A817300 from ON Semiconductor is a versatile optocoupler device designed to provide electrical isolation between its input and output. This component is essential for applications where signal integrity and isolation are critical for performance and safety. The H11A817300 is a part of the H11A series, which is known for its reliability and robustness in a variety of electronic circuits.

Featuring a gallium arsenide infrared emitting diode and a silicon phototransistor, this optocoupler allows for efficient and rapid signal transfer with minimal distortion. The phototransistor is capable of converting the infrared light emitted by the diode into an electrical signal, thereby enabling the isolation between the input and output circuits. This process ensures that any high-voltage surges or noise on the input side do not affect the output, making it ideal for protecting sensitive electronic components.

The H11A817300 offers a high current transfer ratio (CTR) which ensures a high level of signal clarity and strength, even when operating under suboptimal conditions. It comes in a standard 4-pin DIP package, which is widely used and easy to integrate into existing PCB layouts. Its compact size makes it suitable for high-density mounting, and its through-hole design ensures a solid and reliable connection to the circuit board.

This optocoupler is capable of withstanding an isolation voltage of 5000V rms, which provides an extra layer of protection for your electronic designs. It is UL recognized, providing assurance of its safety and reliability. The H11A817300 is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Whether you're designing power supplies, motor controllers, or communication devices, the H11A817300 optocoupler from ON Semiconductor is a dependable choice for maintaining signal integrity and ensuring electrical isolation. Its combination of performance, reliability, and safety make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess