EN
  • EN
  • DE

PIC16F15386-I/MV

Part No PIC16F15386-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001253-PIC16F15386-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC16F15386-I/MV CAD Model

Description

Microchip Technology's PIC16F15386-I/MV Microcontroller

The PIC16F15386-I/MV is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance, power efficiency, and peripheral integration. This device is part of Microchip’s extensive PIC16F family, known for its ease of use and robust feature set, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer, and IoT sectors.

Key Features and Benefits

  • Enhanced Mid-Range Core: With a 14-bit program word architecture, it provides an improved computational performance compared to traditional 8-bit microcontrollers, while maintaining the simplicity of an 8-bit instruction set.
  • High Memory Density: The PIC16F15386-I/MV comes with up to 28 KB of Flash program memory and 2 KB of RAM, ensuring ample space for complex applications and data buffering.
  • Rich Set of Peripherals: It includes versatile peripherals such as multiple PWM channels, comparators, multiple communication interfaces (I2C, SPI, UART), a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), and Zero Cross Detect (ZCD) for simplified power conversion applications.
  • Configurable Logic Cell (CLC): The integrated CLC allows for the creation of custom logic configurations that can help reduce external component count and add functionality to the microcontroller.
  • Comprehensive Development Support: Supported by Microchip’s MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified development and faster time to market.
  • Operating Range: This microcontroller operates over a wide voltage range (2.3V to 5.5V) and is available in an extended temperature range, making it suitable for demanding environments.
  • Package Options: The PIC16F15386-I/MV is available in a 28-pin UQFN package, offering a compact footprint for space-constrained applications.

With its advanced features and comprehensive development support, the PIC16F15386-I/MV is a smart choice for designers looking to create sophisticated yet cost-effective products. Whether it's for automation systems, consumer electronics, or IoT devices, this microcontroller provides the tools and capabilities needed to drive innovation and reliability in your projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9937 $51.9181
31+ $3.2769 $101.5839
48+ $3.1745 $152.3760
66+ $3.0721 $202.7586
85+ $2.9697 $252.4245
113+ $2.6625 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess