EN
  • EN
  • DE
  • IT

1N5341BRLG

Part No 1N5341BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 1 Ohm
Current - Reverse Leakage @ Vr 1μA @ 3V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002249-1N5341BRLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5341BRLG CAD Model

Description

ON Semiconductor 1N5341BRLG Zener Diode

The ON Semiconductor 1N5341BRLG is a robust and highly reliable 5W Zener diode, designed to provide voltage regulation with a nominal voltage of 6.2V. This Zener diode is a popular choice for a wide range of applications, including voltage stabilization and regulation tasks in various electronic circuits. Manufactured with ON Semiconductor's high-quality standards, this component ensures consistent performance and durability.

Key Features

  • Nominal Zener Voltage: 6.2V
  • Power Dissipation: 5W, which allows for adequate handling of transient power spikes and ensures stable operation under varying conditions.
  • Zener Test Current (I<sub>ZT): 0.7A, ensuring precise voltage regulation at the specified test current.
  • Package: The 1N5341BRLG comes in an axial-lead, transfer-molded plastic package that enhances its mechanical strength and thermal performance. This package is also known for its ease of installation and solderability.
  • High Surge Capability: It can withstand high surge currents, making it suitable for applications that may experience sudden over-voltage conditions.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in various environmental conditions.

Applications

The ON Semiconductor 1N5341BRLG is versatile and can be used in a variety of electronic devices and systems. It is commonly found in:

  • Power supplies
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Voltage regulation modules

This Zener diode is also ideal for use in protection circuits to prevent damage from overvoltage conditions and to ensure stable operation of sensitive electronic components.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5341BRLG is no exception. It is produced in an ISO/TS 16949 certified facility, ensuring that it meets the stringent requirements of the automotive industry. Additionally, it is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Whether you are designing a power supply, managing power in automotive applications, or ensuring the stability of your consumer electronics, the ON Semiconductor 1N5341BRLG Zener diode is an excellent choice for reliable voltage regulation.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1425 $51.4125
110+ $0.9374 $103.1140
170+ $0.9081 $154.3770
230+ $0.8788 $202.1240
295+ $0.8496 $250.6320
395+ $0.7617 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess