EN
  • EN
  • DE

PIC16F1526T-I/PT

Part No PIC16F1526T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC16F1526
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1526T-I/PTDKR, PIC16F1526T-I/PTTR, PIC16F1526T-I/PTCT, PIC16F1526T-I/PT-ND
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889437-PIC16F1526T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1526T-I/PT CAD Model

Description

Product Overview: PIC16F1526T-I/PT

The PIC16F1526T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the PIC16F family, which is well-known for its versatility and reliability in a wide range of applications. The PIC16F1526T-I/PT is designed to cater to the needs of engineers and developers who require a robust MCU with a rich set of features for their embedded systems.

At the heart of the PIC16F1526T-I/PT is a powerful 8-bit processor that runs with a maximum speed of 32 MHz. It comes with 64 KB of flash memory, which provides ample space for application code, and 4 KB of RAM for efficient data handling. The MCU also includes 1024 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

The device operates within an extended temperature range of -40°C to 85°C, making it suitable for demanding environments. Its TQFP (Thin Quad Flat Pack) package with 64 pins ensures a compact footprint while providing numerous I/O options for interfacing with peripherals and external devices.

Key features of the PIC16F1526T-I/PT include:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with self read/write capability
  • Internal 32MHz oscillator
  • Two Capture/Compare/PWM (CCP) modules
  • Three Enhanced Capture/Compare/PWM (ECCP) modules
  • Two Master Synchronous Serial Port (MSSP) modules supporting 3-wire SPI and I2C™
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules
  • 12-bit Analog-to-Digital Converter with up to 28 channels
  • Two Comparators
  • 25 mA Source/Sink current I/O
  • Low Power Brown-out Reset (LPBOR)
  • Programmable Low-Voltage Detect (LVD)
  • In-Circuit Serial Programming™ (ICSP™)

With its extensive range of peripherals, the PIC16F1526T-I/PT is ideal for applications that require complex control and connectivity features, such as industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Overall, the PIC16F1526T-I/PT from Microchip Technology provides an exceptional balance of performance, memory, and peripheral integration to meet the requirements of sophisticated and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3888 $55.5520
90+ $1.1395 $102.5550
140+ $1.1039 $154.5460
190+ $1.0683 $202.9770
245+ $1.0327 $253.0115
325+ $0.9259 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess