EN
  • EN
  • DE

ADMP404ACEZ

Part No ADMP404ACEZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Omnidirectional Microphone with Bottom Port and Analog Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141044-ADMP404ACEZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADMP404ACEZ CAD Model

Description

ADMP404ACEZ Microphone by Analog Devices Inc.

The ADMP404ACEZ is a high-performance, low power, omnidirectional MEMS microphone designed by Analog Devices Inc., a leader in the semiconductor industry. This compact audio sensing device is perfect for applications that require clear audio capture, such as smart devices, voice recognition systems, digital cameras, and more.

Key Features:

  • Omnidirectional Response: The ADMP404ACEZ has an omnidirectional pickup pattern, which means it can capture sound with equal sensitivity from all directions. This feature makes it an ideal choice for applications where the direction of the sound source is variable or unknown.
  • High Signal-to-Noise Ratio (SNR): With a high SNR of 62 dB, this microphone provides excellent sound quality by capturing more of the desired audio while suppressing background noise.
  • Extended Frequency Response: The ADMP404ACEZ offers a wide frequency response range from 20 Hz to 20 kHz, ensuring accurate reproduction of the original sound across the audible spectrum.
  • Low Current Consumption: Designed for battery-powered devices, the microphone operates on a low supply voltage of 1.5V to 3.3V and consumes a mere 250 µA of current, making it highly efficient for portable applications.
  • Stable Performance: The device is built to deliver consistent performance over a temperature range of -40°C to +85°C, ensuring reliability in diverse environmental conditions.
  • Compact and Robust: Housed in a tiny 4.72 mm × 3.76 mm × 1.00 mm surface-mount package, the ADMP404ACEZ is not only space-saving but also robust enough to withstand the rigors of modern electronic device manufacturing.

Applications:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Conference and Huddle Room Systems
  • Security and Surveillance Systems
  • Home Automation and IoT Devices

The ADMP404ACEZ from Analog Devices Inc. represents the fusion of advanced MEMS technology with high-fidelity audio capture, enabling designers to create products with superior sound quality and user experience. Whether for personal electronics or industrial applications, this microphone stands out for its precision, durability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9924 $59.7720
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5327 $237.5685
195+ $1.4819 $288.9705
265+ $1.3283 $351.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess