EN
  • EN
  • DE

SST89E58RD2-40-C-NJE

Part No SST89E58RD2-40-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 40KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 40KB (40K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 212165-SST89E58RD2-40-C-NJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E58RD2-40-C-NJE CAD Model

Description

Microchip Technology SST89E58RD2-40-C-NJE

The SST89E58RD2-40-C-NJE is a robust 8-bit microcontroller from Microchip Technology, designed to offer a high-performance solution for a wide range of embedded applications. This device is part of the FlashFlex family of microcontrollers which are known for their flexibility and efficiency. The SST89E58RD2-40-C-NJE is particularly notable for its compatibility with the industry-standard 8051 instruction set and pinout, making it an excellent choice for both new designs and upgrades to existing systems.

With a 40 MHz operating frequency, this microcontroller provides users with fast processing capabilities, ensuring responsive and efficient operation in time-critical tasks. It is equipped with 72 KB of flash memory, which allows for ample program storage and facilitates easy firmware updates through In-System Programming (ISP) or In-Application Programming (IAP). This ensures that the device can adapt to new requirements and protocols over its lifespan without the need for extensive hardware modifications.

The SST89E58RD2-40-C-NJE also features 1 KB of on-chip RAM, which provides sufficient space for temporary data storage during operation. The device operates at a voltage range of 2.7V to 5.5V, making it versatile for use in various power environments while maintaining low power consumption. Its 44-pin PLCC (Plastic Leaded Chip Carrier) packaging ensures a compact footprint, allowing it to fit into space-constrained applications while still offering a generous amount of I/O options for interfacing with peripherals and other components.

Additional features of this microcontroller include three 16-bit timers/counters, a full-duplex serial port, and multiple power-saving modes, which make it an excellent choice for battery-operated devices. The SST89E58RD2-40-C-NJE also supports a wide range of interrupt sources, providing the flexibility needed to handle complex tasks and multitasking requirements.

In summary, the SST89E58RD2-40-C-NJE from Microchip Technology is a powerful and versatile microcontroller that combines high-speed performance, ample memory, and a rich set of features to meet the demands of modern embedded systems. Its compatibility with the 8051 architecture and easy programmability make it a top choice for engineers looking to streamline their development process and bring reliable products to market quickly.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess