EN
  • EN
  • DE

PIC16F1516T-I/SO

Part No PIC16F1516T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1516
Other Names PIC16F1516T-I/SODKR,PIC16F1516T-I/SO,PIC16F1516T-I/SOTR,PIC16F1516T-I/SOCT
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264372-PIC16F1516T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1516T-I/SO CAD Model

Description

Microchip Technology's PIC16F1516T-I/SO Microcontroller

The PIC16F1516T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and reliability in a wide range of applications. Designed with an advanced RISC architecture, this microcontroller offers a perfect blend of power efficiency and functionality, making it an ideal choice for designers looking to optimize their embedded systems.

At the heart of the PIC16F1516T-I/SO is a powerful 8-bit processor capable of executing most instructions in just a single clock cycle. This speed enables the MCU to perform complex tasks efficiently, while maintaining low power consumption. The device operates in the industrial temperature range, ensuring stability and functionality even under harsh conditions.

Key Features:

  • Memory: The microcontroller comes with 14 KB of flash memory, providing ample space for application code, and 512 bytes of EEPROM for data storage that requires read/write access during operation.
  • I/O Ports: It is equipped with 25 general-purpose I/O pins, which can be configured for a variety of functions, offering designers flexibility in interfacing with other components.
  • Timers and Communication: The device features a set of timers, including a 16-bit timer, and communication peripherals such as USART, SPI, and I2C modules for versatile connectivity options.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the MCU to process analog signals, which is crucial for sensor interfacing and real-time data analysis.
  • Power Management: With Power-Saving modes including Idle and Sleep, the PIC16F1516T-I/SO ensures efficient power management, thus extending the battery life of portable applications.

Package and Quality:

The PIC16F1516T-I/SO is offered in a 28-pin SOIC package, which is both space-saving and suitable for automated assembly processes. Microchip's commitment to quality means that this microcontroller is designed to meet high standards of performance and reliability.

In summary, the PIC16F1516T-I/SO from Microchip Technology is a feature-rich, cost-effective solution for a multitude of embedded applications. Its robust design, coupled with advanced peripherals and power efficiency, make it a smart choice for designers in fields such as industrial automation, automotive systems, consumer electronics, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess