EN
  • EN
  • DE

PIC16F1509-I/P

Part No PIC16F1509-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000950-PIC16F1509-I/P
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Speed 20MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Ultra Librarian 3D Model Ultra Librarian PIC16F1509-I/P CAD Model

Description

Microchip Technology's PIC16F1509-I/P Microcontroller

The PIC16F1509-I/P from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This 8-bit microcontroller is part of Microchip's extensive PIC16F family, known for their ease of use and robust performance.

Encased in a 20-pin PDIP (Plastic Dual In-line Package), the PIC16F1509-I/P is designed for through-hole mounting, making it ideal for prototyping and educational purposes. It operates at a voltage range of 2.0V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both TTL and CMOS logic levels.

At the heart of the PIC16F1509-I/P is a high-performance RISC CPU with a rich set of features including:

  • 7 KB of Flash program memory, allowing for robust program storage.
  • 512 bytes of RAM, providing sufficient space for data manipulation and storage.
  • 256 bytes of EEPROM, which is useful for storing non-volatile data that must be preserved between resets or power cycles.
  • Integrated peripherals such as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C, SPI, and a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling the microcontroller to interface with a variety of sensors and devices.
  • Two Capture, Compare, PWM (CCP) modules, which are essential for generating precise timing sequences, measuring time intervals, and creating PWM signals for motor control and LED dimming applications.

With its integrated 32 MHz internal oscillator, the PIC16F1509-I/P eliminates the need for an external clock source, which simplifies design and reduces component count. Furthermore, this microcontroller features Power-Saving Sleep mode, Watchdog Timer, and Brown-Out Reset, ensuring reliable operation under adverse conditions.

Programming and debugging the PIC16F1509-I/P is facilitated by the in-circuit serial programming (ICSP) and in-circuit debug (ICD) via two pins, making development a breeze with Microchip's MPLAB IDE and a range of compatible programmers and debuggers.

In summary, the PIC16F1509-I/P is a feature-rich and reliable microcontroller that offers a cost-effective solution for a wide variety of applications, making it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess