EN
  • EN
  • DE

NCV7751DQR2G

Part No NCV7751DQR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 0.05 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 24-SSOP-EP
Family Name NCV7751
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1990-NCV7751DQR2GTR, NCV7751DQR2GOSCT, 1990-NCV7751DQR2GCT, NCV7751DQR2G-ND, NCV7751DQR2GOSTR, NCV7751DQR2GOSDKR, 1990-NCV7751DQR2GDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929034-NCV7751DQR2G
Ultra Librarian 3D Model Ultra Librarian NCV7751DQR2G CAD Model

Description

ON Semiconductor NCV7751DQR2G Product Overview

The NCV7751DQR2G is a highly integrated and robust automotive-grade product from ON Semiconductor, designed to cater to the demanding requirements of automotive applications. This sophisticated device is part of ON Semiconductor's expansive portfolio of automotive products, engineered to provide reliable and efficient performance in a variety of automotive systems.

Key Features

  • High Integration: The NCV7751DQR2G integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system designers.
  • Automotive Grade: Manufactured to withstand the harsh environments typical of automotive applications, this device meets stringent automotive quality standards, ensuring reliability and longevity.
  • Robust Protection Features: It includes various protection features such as overcurrent, overtemperature, and undervoltage lockout, which safeguard the device and the system it controls against potential damage from abnormal operating conditions.
  • Flexible Control Options: The device can be controlled via a standard SPI (Serial Peripheral Interface), allowing for easy integration with microcontrollers and other digital systems within a vehicle.

Applications

The NCV7751DQR2G is versatile and can be used in a wide range of automotive applications. Some common use cases include:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Automotive Lighting Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV7751DQR2G is no exception. It is designed to meet the ISO 26262 standard for functional safety in road vehicles, making it an ideal choice for safety-critical applications. Additionally, the device is AEC-Q100 qualified, which is a key requirement for automotive integrated circuits, ensuring that it can endure the rigorous temperature, pressure, and longevity demands of the automotive industry.

In summary, the NCV7751DQR2G from ON Semiconductor is a high-quality, feature-rich solution for various automotive applications, offering designers a reliable, efficient, and space-saving option for their system designs.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2053 $66.6159
7+ $18.2198 $127.5386
10+ $17.6504 $176.5040
14+ $17.0810 $239.1340
18+ $16.5116 $297.2088
24+ $14.8036 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,212 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess