EN
  • EN
  • DE

BZV90-C75 75V

Part No BZV90-C75 75V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238752-BZV90-C75 75V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C75 75V CAD Model

Description

The BZV90-C75 is a high-performance Zener diode produced by NXP Semiconductors, designed to offer voltage regulation and protection in a variety of electronic circuits. With a nominal Zener voltage of 75V, this component is ideal for use in power supply applications where precision voltage control is essential.

Key Features

  • Zener Voltage (V<sub>Z): 75V provides a stable reference voltage for voltage regulation purposes.
  • Power Dissipation: Capable of handling up to 1.3 Watts of power dissipation, ensuring reliable operation under a range of conditions.
  • High Stability: Features excellent stability over time, making it suitable for long-term applications.
  • Package: Available in a glass SOD64 package that offers robustness and high thermal performance.
  • Low Dynamic Impedance: Ensures minimal voltage drop under load, contributing to efficient operation.

Applications

The BZV90-C75 Zener diode is versatile and can be used in various applications, including:

  • Voltage stabilization in power supplies.
  • Surge and transient protection in sensitive electronics.
  • Overvoltage protection in consumer electronics.
  • Reference voltage in voltage regulators and converters.
  • Waveform clipping and shaping circuits.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C75 is no exception. It is manufactured in compliance with stringent industry standards, ensuring high reliability and performance in critical applications.

Environmental Compliance

The BZV90-C75 is designed with environmental concerns in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, making it a suitable choice for eco-friendly designs.

For engineers and designers looking for a reliable Zener diode with precise voltage regulation, the BZV90-C75 from NXP offers an optimal solution. Its combination of stability, power handling, and robust packaging makes it a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess