EN
  • EN
  • DE

PIC16LF627-04I/SO

Part No PIC16LF627-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088655-PIC16LF627-04I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF627-04I/SO CAD Model

Description

Microchip Technology's PIC16LF627-04I/SO Microcontroller

The PIC16LF627-04I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This particular model is part of the renowned PIC16F family, known for its robust architecture, ease of use, and high level of integration.

Featuring a precision internal oscillator, the PIC16LF627-04I/SO operates at a frequency of 4 MHz, providing a solid foundation for time-sensitive applications without the need for external clock components. This can lead to reduced system costs and increased reliability for the end product.

The device comes in a convenient SOIC (Small Outline Integrated Circuit) package, with the designation 'SO' indicating a surface-mount form factor. The 'I' in the model number signifies an industrial temperature range, ensuring reliable operation under harsh environmental conditions ranging from -40°C to +85°C.

With 1.75 KB of flash memory, the PIC16LF627-04I/SO offers ample space for application code, making it suitable for a variety of complex tasks. This is complemented by 128 bytes of EEPROM memory, which provides non-volatile storage for critical data and settings that must be preserved across power cycles.

Peripheral features include:

  • Two timers/counters that facilitate precise timing operations.
  • A Watchdog Timer (WDT) that helps in maintaining system integrity by resetting the microcontroller in case of software anomalies or malfunctions.
  • Analog-to-Digital Converter (ADC) channels that enable the microcontroller to interface with analog sensors and transducers, expanding its application in sensor-based systems.
  • Multiple I/O ports that allow the microcontroller to communicate and control a wide array of external devices.

In addition to its hardware capabilities, the PIC16LF627-04I/SO supports Microchip's MPLAB® Integrated Development Environment (IDE), which provides developers with powerful tools for code development, simulation, and debugging. The microcontroller also supports in-circuit serial programming (ICSP™), which simplifies the firmware update process and enables rapid prototyping and development cycles.

Overall, the PIC16LF627-04I/SO microcontroller from Microchip Technology is a reliable and cost-effective solution for designers looking to implement intelligent control in their embedded systems, ranging from automation to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess