EN
  • EN
  • DE

NCV8403STT3G

Part No NCV8403STT3G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER LOW SIDE SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Number of Outputs 1
Output Configuration Low Side
Rds On (Typ) 53mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Supplier Device Package SOT-223 (TO-261)
Package / Case TO-261-4, TO-261AA
Base Product Number NCV8403
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648045-NCV8403STT3G
Ultra Librarian 3D Model Ultra Librarian NCV8403STT3G CAD Model

Description

ON Semiconductor NCV8403STT3G Product Overview

The NCV8403STT3G is a high-performance, automotive-grade power MOSFET pre-driver manufactured by ON Semiconductor. It is designed to provide efficient and reliable control for high-power MOSFETs used in a wide range of automotive applications. This includes but is not limited to fuel pumps, engine control units, power steering, and any other system that requires robust and precise power management.

Key Features

  • High Current Drive Capability: The NCV8403STT3G is capable of delivering high current output, ensuring that it can drive large power MOSFETs effectively for high-load applications.
  • Low Standby Current: It features a low standby current which is essential for reducing power consumption, particularly important in automotive applications where battery life is a critical factor.
  • Protection Features: The device includes a range of built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), which provide enhanced safety and reliability under harsh operating conditions.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the electrical system variations commonly found in automotive environments.
  • Automotive Grade: As an AEC-Q100 qualified device, the NCV8403STT3G meets the stringent requirements of automotive reliability standards, ensuring performance under extreme conditions.

Applications

The NCV8403STT3G is an ideal solution for driving power MOSFETs in a variety of automotive applications. Its robust design and protective features make it suitable for use in powertrain systems, body control modules, and other vehicle power management systems that require high reliability and efficiency.

Package and Availability

This component is offered in a compact surface-mount package, designed for space-constrained applications. Its packaging is optimized for automated assembly processes, facilitating ease of integration into various automotive systems. The NCV8403STT3G is available through ON Semiconductor's extensive distribution network, ensuring availability for both prototype development and large-scale production.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess