EN
  • EN
  • DE

TPS22921YFPR

Part No TPS22921YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LINP V 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 055479-TPS22921YFPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22921YFPR CAD Model

Description

The TPS22921YFPR is a high-performance, compact load switch from Texas Instruments, designed to effectively manage power distribution in modern electronic systems. This advanced switch is part of TI's extensive power management portfolio and is engineered to provide a highly efficient solution for applications requiring power sequencing, controlled power-up, and reduced inrush current.

Key Features

  • Ultra-Low On-Resistance: The TPS22921YFPR boasts an ultra-low on-resistance (RON) of just 28 mΩ at a 5V gate drive, which minimizes power loss and improves overall efficiency.
  • Input Voltage Range: It operates over a wide input voltage range of 1.05V to 5.5V, making it versatile for various applications, from low-voltage portable devices to higher-voltage digital circuits.
  • Low Quiescent Current: The device features a low quiescent current of 1.7 µA, which helps to extend battery life in portable applications.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures rapid deactivation of the output, which is critical for applications that require immediate power-down scenarios.
  • Controlled Slew Rate: The TPS22921YFPR provides a controlled slew rate to mitigate inrush current, which can be essential for preventing damage to sensitive components and maintaining system stability.
  • Compact Package: Available in a small, space-saving 6-pin DSBGA package, this load switch is ideal for space-constrained applications.

Applications

The versatility of the TPS22921YFPR load switch makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Power Management Modules
  • SSD and Memory Cards
  • Healthcare Devices

Conclusion

With its combination of low on-resistance, wide input voltage range, controlled slew rate, and quick output discharge, the TPS22921YFPR from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic devices. Its small form factor further makes it an attractive option for applications where space is at a premium.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6462 $51.6960
190+ $0.5303 $100.7570
295+ $0.5137 $151.5415
405+ $0.4971 $201.3255
525+ $0.4806 $252.3150
700+ $0.4308 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess