EN
  • EN
  • DE

PIC16CE625T-20I/SO

Part No PIC16CE625T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045837-PIC16CE625T-20I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16CE625T-20I/SO CAD Model

Description

Microchip Technology's PIC16CE625T-20I/SO

The PIC16CE625T-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller from Microchip Technology, designed to handle a wide range of applications in the consumer, automotive, and industrial markets. This microcontroller is a member of Microchip's renowned PIC family, which is celebrated for its low power consumption, high efficiency, and versatile features.

Key Features

  • Clock Speed: The device operates at a maximum frequency of 20MHz, offering a balance between speed and power consumption, making it suitable for time-sensitive and power-conscious applications.
  • Program Memory: It comes with 1.75KB of onboard program memory, allowing for the storage of complex programs and routines.
  • Data Memory: The microcontroller is equipped with 128 bytes of RAM, providing sufficient space for data manipulation and temporary storage.
  • I/O Pins: With 12 I/O pins, the PIC16CE625T-20I/SO provides ample interfacing capabilities for peripherals and external devices.
  • EEPROM: It includes 128 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.
  • Temperature Range: This robust device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: Housed in a space-saving SOIC package, the PIC16CE625T-20I/SO is suitable for compact designs where board space is at a premium.
  • Power-Saving Modes: It features multiple power-saving modes, including an idle mode and a power-down mode, which help to minimize power consumption when the device is not in active use.

Applications

The versatility of the PIC16CE625T-20I/SO makes it ideal for a variety of applications. It's well-suited for automation systems, smart sensors, battery management, consumer electronics, and more. Its robust feature set and reliability also make it a preferred choice for developing embedded systems and IoT devices that require stable operation over a wide temperature range.

Conclusion

The Microchip PIC16CE625T-20I/SO microcontroller is a powerful and efficient solution for designers looking to integrate a reliable, feature-rich MCU into their projects. With its combination of performance, memory options, and power-saving features, this microcontroller stands out as a smart choice for a multitude of applications where size, power, and cost are critical considerations.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4987 $98.9974
3+ $40.6144 $121.8432
5+ $39.3451 $196.7255
7+ $38.0757 $266.5299
8+ $36.8064 $294.4512
11+ $32.9995 $362.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess