EN
  • EN
  • DE

AK4490EQ

Part No AK4490EQ
Manufacturer AKM Semiconductor Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Premium 32-Bit 2ch DAC | IC DAC/AUDIO 32BIT 768K 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 32 b
Sampling Rate (Per Second) 768k
Data Interface DSD, I2S
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 7.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AK4490
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1143238-AK4490EQ
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4490EQ CAD Model

Description

AKM Semiconductor Inc. is the manufacturer of this electronic component with the Win Source Part Number 1143238-AK4490EQ.

  • Component Type: DAC, Audio
  • Mounting Style: SMD
  • Sampling Rate: 768k per second
  • Data Interface: DSD, I2S
  • Number of Channels: 2
  • Resolution: 32 bits
  • Voltage Supply Source: analog and digital
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: limited

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2743 $59.8402
33+ $3.5072 $115.7376
51+ $3.3975 $173.2725
71+ $3.2880 $233.4480
91+ $3.1785 $289.2435
122+ $2.8496 $347.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,044 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess