EN
  • EN
  • DE

XC3042A6PC84C

Part No XC3042A6PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412578-XC3042A6PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042A6PC84C CAD Model

Description

The XC3042A-6PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000A family. This FPGA is designed for applications requiring flexible and reconfigurable logic. The 'A' designation signifies an enhanced version of the original XC3042, offering improved performance and features. The XC3042A-6PC84C is user-programmable, allowing for custom hardware implementations without the need for traditional Application-Specific Integrated Circuits (ASICs).

Applications

  • Digital Signal Processing (DSP): Used for implementing custom DSP algorithms.
  • Embedded Systems: Integrated into embedded systems for custom hardware acceleration.
  • Image Processing: Employed in image processing applications for real-time image analysis.
  • Networking: Used in networking equipment for packet processing and routing.
  • Industrial Control: Implemented in industrial control systems for precise and adaptable control logic.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs for implementing combinational and sequential logic.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices and systems.
  • Programmable Interconnect Matrix: Features a flexible interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses static RAM (SRAM) to store configuration data, allowing for easy and fast reprogramming.
  • 84-Pin PLCC Package: Packaged in an 84-Pin Plastic Leaded Chip Carrier (PLCC) for easy mounting.
  • -6 Speed Grade: Indicates a specific performance grade, offering a defined maximum operating frequency.

Benefits

  • Flexibility: Provides a highly flexible platform for implementing custom hardware logic.
  • Reprogrammability: Allows for easy modification and updates to the hardware design without requiring physical changes.
  • Faster Time-to-Market: Enables rapid prototyping and development cycles, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective alternative to ASICs for low to medium volume applications.
  • Integration: Facilitates the integration of multiple functions into a single device, reducing system complexity.

Additional Details

The XC3042A-6PC84C requires an external configuration memory to store the bitstream used to configure the FPGA. Upon power-up, this bitstream is loaded into the FPGA's SRAM cells, configuring the internal logic. The capacity of the CLBs and IOBs is detailed in the Xilinx XC3000A family datasheet. Design and programming are typically performed using Xilinx's ISE development tools or its successors. The power supply requirements are generally 5V. The 'C' at the end of the part number usually indicates a commercial temperature range.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0829 $76.3316
8+ $15.6583 $125.2664
12+ $15.1686 $182.0232
16+ $14.6789 $234.8624
21+ $14.1903 $297.9963
28+ $12.7223 $356.2244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess