EN
  • EN
  • DE
  • IT

MAX2440EAI+T

Part No MAX2440EAI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RX IMAGE REJECT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Receiver
Operating Supply Voltage 2.7 V ~ 4.8 V
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 702657-MAX2440EAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2440
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2440EAI+T CAD Model

Description

Maxim Integrated's MAX2440EAI+T: High-Performance RF Transceiver

The MAX2440EAI+T from Maxim Integrated is a cutting-edge RF transceiver designed for high-performance wireless communication applications. This advanced component is engineered to provide robust and reliable RF connectivity, making it an ideal choice for a variety of demanding applications in the industrial, medical, and consumer electronics sectors.

Key Features:

  • Frequency Range: The MAX2440EAI+T operates in a broad frequency range, making it versatile for different RF communication protocols and standards.
  • High Integration: This transceiver integrates several critical features such as a VCO (Voltage-Controlled Oscillator), PLL (Phase-Locked Loop), and mixers, which simplifies the design and reduces the overall component count in the application circuit.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2440EAI+T is suitable for battery-operated devices where power conservation is crucial.
  • Compact Package: The device comes in a small-footprint 28-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications.
  • High Sensitivity: With excellent receiver sensitivity, the MAX2440EAI+T ensures reliable data reception even in environments with weak signal conditions.

Applications:

  • Wireless Local Loop (WLL) systems
  • Industrial telemetry and remote control
  • Wireless LANs
  • ISM band applications
  • Medical devices with wireless capabilities

The MAX2440EAI+T transceiver is not only a testament to Maxim Integrated's commitment to quality and performance but also reflects the company's innovation in the field of RF technology. With its advanced features and robust design, this product ensures seamless integration into various wireless communication systems, offering designers a flexible and efficient solution for their RF needs.

Whether you are developing a new wireless communication system or upgrading an existing one, the MAX2440EAI+T from Maxim Integrated provides the performance, reliability, and efficiency needed to meet the challenges of today's fast-paced and connected world.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7302 $60.5718
21+ $5.5232 $115.9872
33+ $5.3500 $176.5500
45+ $5.1779 $233.0055
58+ $5.0046 $290.2668
78+ $4.4872 $350.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess