EN
  • EN
  • DE

PIC16C765-I/L

Part No PIC16C765-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 24MHz
Connectivity SCI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4.35V ~ 5.25V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C765
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C765IL, PIC16C765-I/L-NDR
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889409-PIC16C765-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C765-I/L CAD Model

Description

Microchip Technology's PIC16C765-I/L Microcontroller

The PIC16C765-I/L is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its robust performance and adaptability across various applications. This particular MCU is part of the expansive PIC family that has been widely adopted in both commercial and industrial markets due to its reliability, ease of integration, and cost-effectiveness.

At the heart of the PIC16C765-I/L is an 8-bit processor that runs efficiently with Microchip's proprietary instruction set. The architecture is designed to execute most instructions in a single cycle, enhancing the overall speed and responsiveness of the MCU. With its integrated USB (Universal Serial Bus) functionality, this microcontroller is particularly suited for applications requiring connectivity with computers and other USB devices, such as peripherals and embedded systems.

The device operates within an industrial temperature range, denoted by the '-I' in its part number, ensuring reliable performance under harsh conditions. The package type, indicated by '-L', refers to the PLCC (Plastic Leaded Chip Carrier) form factor, which provides a compact footprint while allowing for robust lead connections, making it suitable for surface mount technology (SMT) on printed circuit boards (PCBs).

Key features of the PIC16C765-I/L include:

  • Programmable Memory: A generous amount of flash memory for storing firmware and applications, which can be reprogrammed for rapid prototyping and updates.
  • RAM and EEPROM: Adequate random-access memory (RAM) for data handling and electrically erasable programmable read-only memory (EEPROM) for non-volatile storage.
  • Connectivity: Built-in USB interface supporting USB 1.1 for seamless communication with other devices.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other electronic components.
  • Timers and Analog-to-Digital Converter (ADC): Essential peripherals for timing operations and interfacing with analog sensors.
  • Power Management: Options for power-saving modes to enhance energy efficiency in battery-operated devices.

Whether for developing USB-enabled devices, industrial control systems, or custom automation solutions, the PIC16C765-I/L offers a reliable and cost-effective MCU option. Its rich feature set and Microchip's support ecosystem make it an excellent choice for engineers and hobbyists alike looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3301 $61.3204
8+ $12.5786 $100.6288
13+ $12.1855 $158.4115
17+ $11.7924 $200.4708
22+ $11.3993 $250.7846
30+ $10.2201 $306.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess