The PIC16F15213-I/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact and efficient MCU is part of the PIC16F family, well-known for its versatility and reliability in various applications. The PIC16F15213-I/SN is designed to cater to the demands of low-power and space-constrained projects without compromising on functionality.
Key Features
- Core: 8-bit PIC core running at up to 32 MHz with a Flash program memory of 3.5 KB.
- Memory: It comes with 256 bytes of SRAM and 128 bytes of non-volatile data EEPROM.
- I/O Pins: The device offers 11 versatile I/O pins that support various interfaces and peripherals.
- Timers: It includes multiple timers, including a 16-bit timer, providing precise timing operations critical for real-time applications.
- Analog Features: Integrated with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog sensing and measurement capabilities.
- Communication: Enhanced serial communication is provided through I2C, SPI, and EUSART interfaces, enabling easy integration with other digital systems.
- Supply Voltage: The operating voltage range is from 2.3V to 5.5V, making it suitable for battery-operated and portable applications.
- Temperature Range: It operates within an industrial temperature range of -40°C to +125°C.
- Packaging: Available in a compact SOIC package, the PIC16F15213-I/SN is ideal for space-constrained applications.
Applications
The versatility of the PIC16F15213-I/SN allows it to be used in a wide array of applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its low power consumption and robust feature set make it particularly well-suited for wearable technology, smart sensors, and other applications where power efficiency and miniaturization are critical.
Why Choose PIC16F15213-I/SN?
Choosing the PIC16F15213-I/SN for your next project means opting for a balance of performance, power efficiency, and compactness. Microchip's commitment to quality ensures that this MCU will deliver reliable and consistent performance for the lifecycle of your product. Whether you are an experienced engineer or a hobbyist, this microcontroller is an excellent choice for a wide range of innovative and challenging applications.