EN
  • EN
  • DE

PIC16C74B-20/P

Part No PIC16C74B-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 1237906-PIC16C74B-20/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C74
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-20/P CAD Model

Description

Microchip Technology PIC16C74B-20/P Microcontroller

The PIC16C74B-20/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. Designed to deliver the perfect blend of power, efficiency, and versatility, this microcontroller is well-suited for a wide array of applications ranging from embedded systems to complex automation tasks in both industrial and consumer products.

With a clock speed of 20 MHz, the PIC16C74B-20/P offers swift processing capabilities which are essential for time-sensitive tasks and real-time processing requirements. The device comes in a 40-pin PDIP (Plastic Dual In-line Package) which is ideal for prototyping and can be easily handled for educational purposes or in a lab setting.

One of the key features of this microcontroller is its robust on-board memory. It includes 7 KB of program memory, ensuring sufficient space for complex programs and algorithms. Additionally, it provides 192 bytes of RAM and 192 bytes of EEPROM, which are essential for data storage and retention across power cycles, respectively.

The PIC16C74B-20/P is equipped with an array of peripherals that enhance its functionality. It has 33 I/O pins, providing ample connection points for interfacing with other devices, sensors, and actuators. The microcontroller also features two capture/compare/PWM modules, a synchronous serial port for SPI and I2C communication, and a USART module for serial communication, which are essential for modern digital communication protocols.

For robust and reliable operation, the microcontroller includes a watchdog timer, an analog-to-digital converter with 8 channels, and programmable timers that facilitate precise timing operations. These features make the PIC16C74B-20/P an excellent choice for applications requiring analog signal processing and time-critical tasks.

Furthermore, this microcontroller supports a wide operating voltage range from 4.0V to 5.5V, making it versatile for use in different power environments. It also boasts power-saving features such as a power-on reset and selectable oscillator options, which contribute to its energy-efficient operation.

In summary, the Microchip Technology PIC16C74B-20/P microcontroller is a powerful and flexible solution for a diverse range of electronic applications. Its combination of speed, memory, and peripheral integration makes it a reliable choice for designers and hobbyists alike looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4210 $65.6840
8+ $13.4736 $107.7888
12+ $13.0526 $156.6312
16+ $12.6315 $202.1040
21+ $12.2105 $256.4205
28+ $10.9473 $306.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess