EN
  • EN
  • DE

PIC16C621-04/SS

Part No PIC16C621-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 3V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889372-PIC16C621-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C621-04/SS CAD Model

Description

Microchip Technology PIC16C621-04/SS Microcontroller

The PIC16C621-04/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet versatile and capable processing unit. This particular model comes in a small-outline SS package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU, which ensures efficient processing with a minimum number of instructions. It operates at a speed of 4 MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: It comes with 1.75 KB of on-chip EPROM, allowing for robust program storage and providing ample space for complex code and algorithms.
  • Data Memory: The microcontroller includes 128 bytes of RAM, facilitating efficient data handling and manipulation for intermediate calculations and buffering.
  • I/O Ports: The PIC16C621-04/SS features 13 I/O pins that can be configured to interface with a wide range of peripherals, sensors, and actuators, making it highly adaptable to various application needs.
  • Timers: It is equipped with an 8-bit timer and a 16-bit timer, which are invaluable for time-related tasks such as pulse generation, measurement, and real-time event scheduling.
  • Power-Saving Modes: To enhance energy efficiency, the microcontroller supports power-saving modes such as Sleep mode, which significantly reduces power consumption when the device is not actively processing.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, accommodating a wide range of power sources and enabling its use in both battery-powered and mains-connected applications.
  • Temperature Range: The robust design allows it to operate within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the PIC16C621-04/SS makes it ideal for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Medical devices
  • Consumer electronics

With its combination of performance, flexibility, and compact form factor, the PIC16C621-04/SS from Microchip Technology is a go-to solution for designers and engineers looking to develop sophisticated embedded systems with stringent space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess