EN
  • EN
  • DE

CX4025-000

Part No CX4025-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 1Conductors 20AWG Tin Plated Copper White 600V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053993-CX4025-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX4025-000 CAD Model

Description

The CX4025-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission in various networking and telecommunications applications. It provides reliable and efficient signal transfer over long distances with minimal signal loss.

Applications:

  • Data centers and server farms
  • Telecommunications networks
  • High-speed internet connections
  • Local Area Networks (LANs)
  • Storage Area Networks (SANs)

Features:

  • High bandwidth capacity
  • Low signal attenuation
  • Durable construction
  • Resistant to electromagnetic interference (EMI)
  • Standard connector interfaces (e.g., LC, SC, ST)

Benefits:

  • Enables high-speed data transfer, improving network performance.
  • Maintains signal integrity over long distances, reducing the need for repeaters.
  • Provides reliable connectivity in harsh environments.
  • Minimizes interference from external sources, ensuring data accuracy.
  • Offers compatibility with a wide range of networking equipment.

Specifications:

Specific details about the CX4025-000 such as fiber type (e.g., single-mode or multi-mode), cable length, connector types, and optical performance characteristics can vary. Consult the product datasheet from TE Connectivity for detailed specifications including insertion loss, return loss, and operating temperature range.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess