EN
  • EN
  • DE

MAX6891ETP+T

Part No MAX6891ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Sequencer 20-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Power Dissipation 1.702 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 4
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1075695-MAX6891ETP+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6891ETP+T CAD Model

Description

Maxim Integrated MAX6891ETP+T Voltage Monitors

The MAX6891ETP+T from Maxim Integrated is a highly reliable and versatile voltage monitor integrated circuit designed to ensure the stability and integrity of power supplies in complex electronic systems. This tiny, yet powerful, component is an essential addition to any application requiring precise voltage monitoring to protect sensitive electronics from the dangers of undervoltage or overvoltage conditions.

The MAX6891ETP+T is part of Maxim's family of compact, low-power, single/dual/triple/quad voltage monitors. It is specifically engineered to monitor under and overvoltage conditions, providing system designers with a robust solution to safeguard their electronic products. The device comes in a small, 6-pin TDFN package, making it ideal for space-constrained applications.

This voltage monitor operates over a wide voltage range and offers a factory-trimmed reset threshold, which is crucial for maintaining precise control over power supply levels. The reset output stage can be configured as either push-pull or open-drain, giving designers the flexibility to choose the output type that best fits their circuit requirements.

One of the standout features of the MAX6891ETP+T is its low quiescent current, which makes it suitable for battery-powered and low-power applications. Its power-saving qualities help extend battery life and reduce overall energy consumption, making it an eco-friendly choice for energy-conscious designs.

Additionally, the MAX6891ETP+T comes with a manual reset input, allowing for an external override that can be used to initiate a system reset. This feature is particularly useful for implementing a user-controlled reset function or for integrating a system-wide reset scheme across multiple devices.

Overall, the MAX6891ETP+T is a testament to Maxim Integrated's commitment to providing high-performance, reliable monitoring solutions. Its precision voltage monitoring capabilities, combined with its compact size and low power consumption, make it an excellent choice for a wide range of applications, including portable devices, computers, servers, and embedded systems.

With Maxim Integrated's reputation for quality and performance, the MAX6891ETP+T voltage monitor is sure to be a trusted component in any power management design.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess