EN
  • EN
  • DE

SSL2109AT/1,118

Part No SSL2109AT/1,118
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO / LED Driver 1300uA Supply Current 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 8V
Voltage Supply MAX 16V
Voltage - Output 600V
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 795444-SSL2109AT/1,118
Popularity Medium
Supply and Demand Status Limited
Family Name SSL2109
Introduction Date January 15, 2016
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SSL2109AT/1,118 CAD Model

Description

The SSL2109AT/1,118 is a high-performance, flexible solution for driving LED lighting. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, the SSL2109AT/1,118 is part of their extensive range of lighting solutions. This integrated circuit is designed to cater to the growing demand for energy-efficient and compact lighting solutions.

Key Features

  • GreenChip Technology: The SSL2109AT/1,118 incorporates NXP's GreenChip technology, which is renowned for its energy efficiency and power management capabilities. This technology ensures that the product contributes to sustainable lighting solutions.
  • High Integration: With an integrated MOSFET, this device streamlines the design of LED drivers by reducing the number of external components required, leading to a more compact and cost-effective design.
  • Dimming Capability: It supports both analog and Pulse-Width Modulation (PWM) dimming, providing flexibility for various lighting applications and enabling the creation of dynamic lighting environments.
  • Wide Supply Voltage Range: The SSL2109AT/1,118 operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad spectrum of LED lighting applications.
  • Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), overtemperature protection, and LED open/short circuit protection, which enhance the reliability and longevity of the lighting solution.

Applications

The SSL2109AT/1,118 is suitable for a wide range of LED lighting applications. Its versatility makes it an ideal choice for:

  • Residential and commercial lighting
  • Architectural lighting
  • Task and accent lighting
  • Emergency lighting systems
  • General-purpose LED backlighting

With its advanced features and NXP's commitment to quality, the SSL2109AT/1,118 is a smart choice for manufacturers and designers looking to create innovative, efficient, and reliable LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess