EN
  • EN
  • DE

PIC12F615T-I/MF

Part No PIC12F615T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin DFN EP T/R / IC MCU 8BIT 1.75KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 1088170-PIC12F615T-I/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F615
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F615T-I/MF CAD Model

Description

Microchip Technology's PIC12F615T-I/MF Microcontroller

The PIC12F615T-I/MF is a high-performance microcontroller (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact yet powerful MCU is part of the PIC12 family, renowned for their versatility and efficiency in a wide range of applications. The PIC12F615T-I/MF is designed to cater to the demanding needs of modern electronics with its robust feature set and small form factor.

Key Features

  • Core: The device is built around an 8-bit PIC core, with a maximum operating speed of 20 MHz. Its architecture is optimized for low power consumption and high performance in a small package.
  • Memory: It includes 1.75 KB of flash program memory, allowing for ample space for complex programs and algorithms. Additionally, it has 64 bytes of EEPROM and 128 bytes of RAM, which provides sufficient data storage for real-time operations.
  • I/O and Peripherals: The MCU offers 6 I/O pins, which include an analog-to-digital converter (ADC) with up to 4 channels, Comparator module, and PWM output capabilities, making it highly adaptable for various control applications.
  • Temperature Range: The PIC12F615T-I/MF operates reliably across an industrial temperature range from -40°C to +85°C, ensuring stable performance in harsh environments.
  • Package: It comes in a 8-pin UDFN package, which is ideal for space-constrained applications.
  • Power Management: With power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), it ensures reliable operation during power fluctuations.

Applications

The versatility of the PIC12F615T-I/MF makes it suitable for an array of applications, such as consumer electronics, automotive systems, industrial automation, and battery-powered devices. It is particularly favored for its small size and low power consumption, making it an excellent choice for portable and remote applications where efficiency is paramount.

Conclusion

Overall, the PIC12F615T-I/MF from Microchip Technology is a robust and versatile MCU that combines performance, efficiency, and a rich set of features in a compact package. Whether you're developing a simple control system or an intricate embedded solution, this microcontroller is designed to meet the challenges of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6863 $59.0205
85+ $1.3837 $117.6145
130+ $1.3398 $174.1740
180+ $1.2971 $233.4780
235+ $1.2543 $294.7605
310+ $1.1238 $348.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess