EN
  • EN
  • DE

PIC16F1779-I/P

Part No PIC16F1779-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 4x5b, 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F1779
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264338-PIC16F1779-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1779-I/P CAD Model

Description

Microchip Technology's PIC16F1779-I/P Microcontroller

The PIC16F1779-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and high levels of integration. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is ideal for a broad range of applications in the industrial, automotive, and consumer markets.

Equipped with a 64MHz internal oscillator, the PIC16F1779-I/P provides robust processing power for complex tasks, while its 28-pin PDIP (Plastic Dual In-line Package) ensures ease of handling and integration into various circuit designs. The device operates in the extended temperature range, making it suitable for harsh environments.

Key Features:

  • Flash Memory: The microcontroller comes with 28 KB of on-board flash memory, providing ample space for application code and data storage.
  • RAM and EEPROM: It also features 2 KB of RAM for temporary data storage and 256 bytes of EEPROM for non-volatile memory requirements.
  • I/O Pins: The device offers 25 I/O pins, which include several analog inputs, providing flexibility for interfacing with sensors, actuators, and other peripherals.
  • Timers and CCP Modules: Multiple timers and up to four Capture/Compare/PWM (CCP) modules enable precise timing operations and PWM control for motor applications and other time-sensitive tasks.
  • Communication Peripherals: Integrated communication peripherals such as I2C, SPI, and EUSART facilitate easy data exchange with other microcontrollers and peripherals.
  • 10-bit ADC: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels allows for accurate analog signal measurement.
  • Complementary Waveform Generator (CWG): The CWG module aids in the generation of complementary waveforms which are essential in power control applications.
  • Enhanced Safety Features: With features like Brown-Out Reset, Watchdog Timer, and Low Voltage Programming, the PIC16F1779-I/P ensures reliable operation under varying conditions.
  • Customizable: The microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy customization and troubleshooting.

The PIC16F1779-I/P from Microchip Technology is a powerful solution for designers looking to implement a microcontroller with a rich set of features and peripherals in a compact package. Its robust design and extensive support make it an excellent choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1738 $50.2166
17+ $5.8862 $100.0654
27+ $5.7023 $153.9621
37+ $5.5183 $204.1771
47+ $5.3344 $250.7168
63+ $4.7826 $301.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess