EN
  • EN
  • DE

PIC12F509T-I/SN

Part No PIC12F509T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F509T-I/SN-ND, PIC12F509TISN, PIC12F509T-I/SNCT, PIC12F509T-I/SNTR, PIC12F509T-I/SNDKR, PIC12F509T-I/SN-NDR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889330-PIC12F509T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F509T-I/SN CAD Model

Description

Microchip Technology's PIC12F509T-I/SN

The PIC12F509T-I/SN is a highly versatile and powerful microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This 8-bit microcontroller comes in a small outline, 8-pin SOIC package, making it ideal for space-constrained applications.

With its integrated 1024x12 words of FLASH program memory, the PIC12F509T-I/SN is well-suited for applications that require a certain level of programmability and adaptability. The device operates within a voltage range of 2.0V to 5.5V, providing a flexible power supply option that can cater to low-power and battery-operated systems.

The MCU boasts six I/O pins that can be configured for various input and output functions, allowing designers to interface with sensors, actuators, and other peripherals. Moreover, the PIC12F509T-I/SN features a precision 4 MHz internal oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity.

This microcontroller also includes a variety of built-in features that enhance its performance and ease of use. These features include a 33-byte RAM, a watchdog timer, a programmable code protection, and power-saving sleep mode. Additionally, the device has an analog comparator which can be used for simple analog signal monitoring tasks without the need for external components.

The device's temperature range of -40°C to +125°C ensures reliable operation under extreme environmental conditions, making it suitable for industrial and automotive applications. The PIC12F509T-I/SN is also supported by Microchip's world-class development tools, including the MPLAB IDE and MPLAB Code Configurator, which simplify the development process and reduce time to market.

In summary, the PIC12F509T-I/SN is a cost-effective, feature-rich microcontroller that provides designers with the flexibility and reliability needed to create innovative and responsive embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1403 $51.3135
110+ $0.9356 $102.9160
170+ $0.9064 $154.0880
230+ $0.8772 $201.7560
295+ $0.8479 $250.1305
395+ $0.7602 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess