Microchip Technology's PIC12C508A-04I/SM
The PIC12C508A-04I/SM is a highly versatile 8-bit microcontroller from Microchip Technology, featuring a compact form factor in an SOIC-8 package. This microcontroller is designed to support a wide range of applications, from simple to complex, with its powerful architecture and small footprint.
Key Features:
- Core: The device operates on a high-performance RISC CPU, ensuring efficient processing with a minimum number of instructions.
- Operating Speed: It has a precision internal oscillator with a speed of 4 MHz, delivering the performance needed for time-sensitive tasks.
- Program Memory: With 768 words of on-board programmable ROM, the PIC12C508A-04I/SM can handle a variety of programs and routines.
- Data Memory: It includes 25 bytes of RAM, providing sufficient space for temporary data storage during operation.
- I/O Pins: The microcontroller offers 6 general-purpose I/O pins, allowing for flexible connection to peripherals and other circuit components.
- Power Efficiency: The device is known for its low-power consumption, making it ideal for battery-operated or power-sensitive applications.
- Temperature Range: It operates over an industrial temperature range (-40°C to +85°C), ensuring reliability across different environments.
- Programming: The microcontroller supports serial programming, enabling easy updates and modifications to the firmware.
Applications:
The PIC12C508A-04I/SM is suitable for a wide array of applications due to its small size and robust feature set. Common applications include:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
- Security Systems
- Smart Sensors
Whether you are developing a simple prototype or a complex system, the PIC12C508A-04I/SM provides a reliable and cost-effective solution that does not compromise on quality or performance. Its integration into your design will ensure a seamless and efficient operation, backed by the trusted name of Microchip Technology.