EN
  • EN
  • DE

PIC12LF1571T-I/SN

Part No PIC12LF1571T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC / PIC series Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12LF1571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC12LF1571T-I/SN-ND,PIC12LF1571T-I/SNTR,PIC12LF1571T-I/SNDKR,PIC12LF1571T-I/SNCT
Standard Package 3,300
Win Source Part Number 1159127-PIC12LF1571T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12LF1571T-I/SN CAD Model

Description

The PIC12LF1571T-I/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This microcontroller is part of the popular PIC family and is particularly well-suited for automation, consumer electronics, and smart control systems.

Key Features

  • Core: The device features a precision 16 MHz internal oscillator, providing reliable timing that is crucial for real-time applications. Its 8-bit architecture is optimized for the C programming language, reducing development time and complexity.
  • Memory: It comes with 1.75 KB of flash program memory, ensuring ample space for application code, and 64 bytes of data EEPROM for non-volatile storage. Additionally, 128 bytes of RAM are available for temporary data storage during operation.
  • I/O and Peripherals: The PIC12LF1571T-I/SN includes versatile peripherals such as four 10-bit Analog-to-Digital Converters (ADC), a 5-bit Digital-to-Analog Converter (DAC), and two PWM modules, which are essential for analog interfacing and motor control applications.
  • Communication: Integrated I2C, SPI, and UART interfaces facilitate serial communication with other devices, making it ideal for complex, multi-device systems.
  • Low Power Consumption: This microcontroller operates in a low-power mode, making it suitable for battery-powered and energy-saving applications. The device also supports power-saving sleep modes, further extending battery life in portable devices.
  • Package: The microcontroller is available in an 8-pin SOIC package, which is both space-saving and suitable for automated PCB assembly processes.

Applications

The versatile nature of the PIC12LF1571T-I/SN allows it to be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Wearable Devices
  • Smart Home Devices
  • Medical Instruments

In conclusion, the PIC12LF1571T-I/SN microcontroller by Microchip Technology is a robust and flexible solution for designers looking to create sophisticated yet compact embedded systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2817 $51.2680
100+ $1.0517 $105.1700
150+ $1.0188 $152.8200
205+ $0.9860 $202.1300
265+ $0.9531 $252.5715
355+ $0.8545 $303.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,912 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess