EN
  • EN
  • DE

PIC12F1822T-I/MF

Part No PIC12F1822T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 026758-PIC12F1822T-I/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F1822T-I/MF CAD Model

Description

Microchip Technology's PIC12F1822T-I/MF Microcontroller

The PIC12F1822T-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This particular MCU is part of the PIC12F family, which is well-suited for a variety of applications ranging from simple to complex tasks. It is especially popular in the embedded systems market for its low power consumption, reliable performance, and ease of integration.

At the heart of the PIC12F1822T-I/MF lies an 8-bit processor that can run at a maximum speed of 32 MHz, thanks to its internal oscillator. This speed, combined with a rich set of peripherals, makes it an ideal choice for automation, consumer electronics, automotive, and Internet of Things (IoT) applications. The MCU features 3.5 KB of flash memory for program storage, along with 128 bytes of EEPROM and 256 bytes of RAM for data storage, ensuring ample space for complex programs and data handling.

The device operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in various power environments and battery-operated applications. It also boasts an extended temperature range, making it suitable for industrial-grade projects that require stable operation under varying conditions.

One of the key advantages of the PIC12F1822T-I/MF is its rich peripheral set, which includes:

  • Four versatile I/O pins
  • Analog-to-Digital Converter (ADC) with up to 10-bit resolution
  • Multiple communication interfaces such as I2C, SPI, and UART
  • Two PWM outputs for motor control and LED dimming applications
  • A variety of timers including a 16-bit timer, and watchdog timer for system reliability

Moreover, the MCU supports enhanced features like interrupt capabilities, power-saving sleep modes, and an on-chip voltage reference, which contribute to its operational efficiency. This, coupled with its small form factor in an 8-pin UDFN package, makes the PIC12F1822T-I/MF a compact yet powerful solution for space-constrained applications.

Microchip Technology provides comprehensive development tools and software libraries that facilitate rapid development and debugging, helping to reduce time-to-market for products utilizing the PIC12F1822T-I/MF. With its balance of performance, power efficiency, and feature set, this microcontroller is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess