EN
  • EN
  • DE
  • IT

CR4108-000

Part No CR4108-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description WIRE: INSULATED ELECTRIC CONDUCTOR Of copper not fitted with connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121435-CR4108-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR4108-000 CAD Model

Description

The TE Connectivity CR4108-000 is a fiber optic cable designed for reliable, high-speed data transmission. This cable is engineered for use in various communication and networking applications where signal integrity and consistent performance are critical. It leverages advanced fiber optic technology to minimize signal loss and maximize bandwidth, supporting the demands of modern data networks.

Applications

  • Telecommunications: Utilized in long-distance telecommunication networks for transmitting voice, video, and data.
  • Data Centers: Employed within data centers to connect servers, switches, and storage systems.
  • Enterprise Networks: Integrated into business networks to support high-bandwidth applications such as video conferencing and data storage.
  • Broadcast Facilities: Used in television and radio broadcast facilities for signal transmission and distribution.
  • Medical Imaging: Incorporated into medical equipment for transmitting high-resolution images in diagnostic and surgical applications.
  • Industrial Automation: Applied in industrial environments to provide reliable data communication in automated systems.

Features

  • High Bandwidth Capacity: Supports high data transmission rates for demanding applications.
  • Low Insertion Loss: Minimizes signal degradation for reliable long-distance communication.
  • EMI Immunity: Provides resistance to electromagnetic interference, ensuring signal integrity in noisy environments.
  • Durable Construction: Designed with robust materials to withstand harsh environmental conditions.
  • Compact Design: Facilitates easy installation and cable management.
  • Fiber Optic Technology: Leverages optical fibers for efficient and secure data transmission.

Benefits

  • Increased Data Throughput: High bandwidth capacity enables faster data transfer rates.
  • Reliable Signal Transmission: Low insertion loss ensures consistent signal quality over long distances.
  • Enhanced Data Security: Fiber optic technology provides inherent security against unauthorized data interception.
  • Improved System Performance: Minimizes signal degradation and latency, optimizing network performance.
  • Reduced Maintenance Costs: Durable construction and long lifespan reduce the need for frequent replacements.
  • Simplified Network Management: Compact design and easy installation streamline network setup and maintenance.

Additional Details

The CR4108-000 fiber optic cable is typically available in various lengths and configurations, with options for different connector types such as LC, SC, ST, and MTP/MPO. The cable's construction typically includes a central core of optical fibers surrounded by a protective cladding, strength members, and an outer jacket designed to withstand environmental stresses. The specific optical performance characteristics, such as attenuation and dispersion, are detailed in the manufacturer's specifications. Proper installation and handling techniques should be followed to ensure optimal performance and longevity of the cable. Consult the relevant product datasheet for detailed technical information and installation guidelines.

You May Also Be Interested in

TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess