EN
  • EN
  • DE

PIC12F1501T-I/SN

Part No PIC12F1501T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series PIC12F1501
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802554-PIC12F1501T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1501T-I/SN CAD Model

Description

Microchip Technology's PIC12F1501T-I/SN Microcontroller

The PIC12F1501T-I/SN is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This compact yet robust component is housed in an 8-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • High-Performance RISC CPU: The PIC12F1501T-I/SN features a Reduced Instruction Set Computer (RISC) architecture that allows for fast and efficient processing with a minimal number of instructions to learn, resulting in quicker development times.
  • Flash Memory: Equipped with 1.75KB of on-board flash memory, this microcontroller offers ample space for application code, supporting complex functionalities and allowing for easy updates and reprogramming.
  • RAM and EEPROM: It comes with 64 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile memory requirements, ensuring data retention even after power cycles.
  • Flexible Oscillator Structure: The device includes an internal oscillator with multiple selectable frequencies, eliminating the need for external clock sources and reducing overall system cost and complexity.
  • Comprehensive Peripheral Set: This microcontroller boasts an integrated set of peripherals including an ADC, comparator, PWM modules, and multiple communication interfaces, which provide the necessary tools for a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, the PIC12F1501T-I/SN offers various power modes to minimize consumption, making it ideal for battery-operated or portable devices.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The PIC12F1501T-I/SN can be utilized in a multitude of applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Medical devices
  • Internet of Things (IoT) devices

Overall, the PIC12F1501T-I/SN from Microchip Technology is a feature-rich and reliable microcontroller that offers an optimal balance between performance and power efficiency, tailored to meet the needs of a broad spectrum of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2130 $54.5850
105+ $0.9953 $104.5065
160+ $0.9642 $154.2720
215+ $0.9331 $200.6165
280+ $0.9020 $252.5600
375+ $0.8087 $303.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess