EN
  • EN
  • DE

TLV990-21

Part No TLV990-21
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 3V 10-BIT FRONT END 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 10
Number of Channels 1
Power (Watts) 150mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 055208-TLV990-21
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV990-21 CAD Model

Description

The TLV990-21 from Texas Instruments is a highly precise analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, medical, and scientific applications. This cutting-edge component features a 21-bit resolution that ensures exceptional accuracy and noise performance, making it an ideal choice for sensitive measurements and critical data acquisition tasks.

Key Features:

  • High Resolution: With a 21-bit resolution, the TLV990-21 provides highly detailed digital representations of analog signals, allowing for precise data analysis.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it suitable for battery-powered or energy-conscious devices.
  • Flexible Sampling Rate: The sampling rate can be adjusted to optimize performance for various applications, ensuring versatility across a wide range of use cases.
  • Integrated Noise Reduction: The built-in noise reduction features contribute to the ADC's ability to deliver clean, accurate signal conversion even in electrically noisy environments.
  • Simple Interface: The TLV990-21 offers an easy-to-use serial interface that simplifies integration into existing systems and reduces development time.

Applications:

The TLV990-21's precision and reliability make it an excellent choice for several applications, including:

  • High-precision instrumentation
  • Medical imaging systems
  • Industrial control systems
  • Scientific research equipment
  • Data acquisition systems

Technical Specifications:

Parameter Value
Resolution 21 bits
Input Type Differential
Interface Type SPI
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C

With its robust feature set, the TLV990-21 from Texas Instruments stands out as a leading choice for professionals seeking a reliable and high-fidelity ADC solution. Its combination of high resolution, low power, and noise immunity makes it a versatile component for your precision measurement needs.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess