EN
  • EN
  • DE

PIC10F222T-I/OT

Part No PIC10F222T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 23 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 092612-PIC10F222T-I/OT
Family Name PIC10F222
Introduction Date June 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC10F222T-I/OT CAD Model

Description

Microchip Technology PIC10F222T-I/OT

The PIC10F222T-I/OT is a high-performance, low-power microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This tiny yet powerful microcontroller is part of the PIC10F family and comes in a compact SOT-23-6 package, making it ideal for space-constrained applications.

At the heart of the PIC10F222T-I/OT is an 8-bit, fully-static, Flash-based CMOS microcontroller. It operates at a frequency of up to 8 MHz with an internal 4 MHz oscillator, providing a balanced combination of processing power and energy efficiency. The device features a 33 instruction, 12-bit wide instruction set, which allows for a broad range of application possibilities, from simple to complex.

With 512 words of Flash program memory and 24 bytes of data RAM, the PIC10F222T-I/OT is suitable for small-scale applications that require a programmable intelligence. It also includes 16 bytes of non-volatile data EEPROM memory, which is useful for storing configuration settings or other data that must be preserved between power cycles.

The microcontroller comes with an array of integrated features that enhance its versatility, such as:

  • Two-channel 8-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and devices.
  • One comparator, which can be used for real-time signal analysis and decision-making.
  • Programmable 8-bit timer and watchdog timer, which help in managing time-related tasks and system integrity monitoring.
  • In-Circuit Serial Programming™ (ICSP™) capability, which simplifies the development process by allowing firmware updates and debugging through a serial interface.
  • Power-saving sleep mode, which significantly reduces power consumption during idle periods.

The operating voltage range of 2.0V to 5.5V gives designers the flexibility to use the PIC10F222T-I/OT in various power environments, from battery-operated devices to powered industrial systems. Its wide temperature range of -40°C to +125°C ensures reliable operation even in extreme conditions.

Whether you are developing applications in consumer electronics, automotive, industrial control, or Internet of Things (IoT) sectors, the Microchip PIC10F222T-I/OT offers a compact, efficient, and versatile solution that can meet the demands of your embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4979 $52.4265
85+ $1.2291 $104.4735
130+ $1.1907 $154.7910
175+ $1.1523 $201.6525
225+ $1.1139 $250.6275
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess