EN
  • EN
  • DE

PIC10F204-I/OT

Part No PIC10F204-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348478-PIC10F204-I/OT
Popularity Low
Supply and Demand Status Balance
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC10F204-I/OT CAD Model

Description

Microchip Technology PIC10F204-I/OT Microcontroller

The PIC10F204-I/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size and power efficiency. This versatile MCU is part of the PIC10F family and is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive, industrial control systems, and IoT devices.

At the heart of the PIC10F204-I/OT is a powerful 8-bit RISC architecture that allows it to execute instructions with speed and efficiency. The device operates at a nominal voltage range of 2.0V to 5.5V, making it suitable for low-power applications and battery-operated devices. With its operating temperature range of -40°C to +125°C, it ensures reliable performance under extreme environmental conditions.

The MCU comes in a tiny 6-pin SOT-23 package, which is perfect for space-constrained applications. Despite its small size, it boasts an impressive feature set, including 512 words of Flash program memory and 24 bytes of data RAM. This enables the PIC10F204-I/OT to handle a variety of tasks without the need for external memory components.

One of the standout features of the PIC10F204-I/OT is its internal 4 MHz oscillator, which reduces the need for external clock sources and simplifies the circuit design. Additionally, it includes a watchdog timer, power-on reset, and brown-out reset, which contribute to the system's stability and robustness against power irregularities.

For developers, Microchip Technology provides extensive support in the form of development tools and software libraries. The MCU is compatible with the MPLAB® Integrated Development Environment (IDE), which offers a full suite of development tools for programming, debugging, and simulation. The PIC10F204-I/OT also supports In-Circuit Serial Programming™ (ICSP™), which allows for easy programming and reprogramming of the device, even after it is installed in the end application.

In summary, the PIC10F204-I/OT from Microchip Technology is a versatile and efficient microcontroller that is perfect for designers looking to add intelligence to their compact and power-sensitive applications. Its robust feature set, coupled with Microchip's strong development support, makes it an excellent choice for a multitude of embedded system projects.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,208 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess