EN
  • EN
  • DE

DRV2700RGPT

Part No DRV2700RGPT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC PIEZO DRIVER SGL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Piezo
Purpose Driver - Fully Integrated, Control and Power Stage
Applications General Purpose
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 3 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1034111-DRV2700RGPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV2700RGPT CAD Model

Description

DRV2700RGPT: High-Voltage Driver with Integrated Boost Converter from Texas Instruments

The DRV2700RGPT is a versatile and robust integrated high-voltage driver designed by Texas Instruments to cater to a wide range of applications that require piezoelectric or capacitive actuators. This device is particularly well-suited for industrial, medical, automotive, and consumer electronics markets, providing a compact and efficient solution for driving piezoelectric transducers.

At the heart of the DRV2700RGPT is an integrated boost converter that is capable of providing an output voltage up to 105V from a supply voltage as low as 2.7V. This feature makes it an ideal choice for battery-powered applications where power efficiency and space are critical considerations. The device also includes a 200Vpp differential output, which is essential for applications that need a high-voltage swing for effective actuation.

The DRV2700RGPT comes in a compact QFN package that is designed to minimize the footprint on a PCB and is optimized for thermal performance. This packaging allows for easier integration into space-constrained designs while ensuring reliable operation even under high power conditions. The device also features a variety of built-in protections, including over-current, thermal shutdown, and under-voltage lockout, enhancing its reliability and durability in the field.

One of the key advantages of the DRV2700RGPT is its programmable gain and boost modes, which allow designers to tailor the device's performance to specific application requirements. This flexibility, combined with its integrated diagnostics and fault reporting capabilities, simplifies the design process and can help reduce time to market for new products.

Overall, the DRV2700RGPT from Texas Instruments is a high-performance, feature-rich high-voltage driver that offers designers a powerful tool for driving piezoelectric actuators in a variety of applications. Its integration of a boost converter, along with its small size and advanced protection features, make it an excellent choice for any design that requires a reliable and efficient high-voltage actuator driver.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5869 $50.4559
27+ $3.7636 $101.6172
42+ $3.6460 $153.1320
57+ $3.5284 $201.1188
74+ $3.4108 $252.3992
99+ $3.0579 $302.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess