EN
  • EN
  • DE

PIC10F200T-I/OT208

Part No PIC10F200T-I/OT208
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833796-PIC10F200T-I/OT208
Ultra Librarian 3D Model Ultra Librarian PIC10F200T-I/OT208 CAD Model

Description

Microchip Technology PIC10F200T-I/OT208 Microcontroller

The PIC10F200T-I/OT208 is a high-performance microcontroller unit (MCU) from Microchip Technology, crafted to cater to a wide range of embedded applications. This compact and versatile MCU is part of the PIC10F series, which is renowned for its low power consumption, robust instruction set, and flexible features that make it an ideal choice for cost-sensitive and space-constrained projects.

At the heart of the PIC10F200T-I/OT208 lies a powerful 8-bit RISC processor that can execute most instructions in just one machine cycle, enabling swift and efficient operation. This MCU operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-powered and portable devices where power efficiency is paramount.

The device comes in a compact SOT-23-6 package, which is perfect for small-scale applications and can easily be integrated into various circuit designs. The PIC10F200T-I/OT208 boasts a program memory size of 256 words (12-bit) and 16 bytes of data RAM, which, while modest, is sufficient for simple control tasks and applications such as LED lighting, system monitoring, and small-scale automation systems.

Additionally, this microcontroller features an internal 4 MHz oscillator, which reduces the need for external clock components, thus saving space and cost. It also includes a programmable watchdog timer that helps ensure reliable operation by resetting the MCU in the event of a software malfunction or runaway code.

The PIC10F200T-I/OT208 supports Baseline Core architecture and provides a set of 33 single-word instructions. Although it does not include an internal analog-to-digital converter (ADC), it does have comparator functionality which can be used for simple analog signal processing tasks.

For developers, Microchip Technology offers comprehensive support, including development tools, software libraries, and documentation to facilitate the design and implementation process. The MCU is also supported by Microchip's MPLAB Integrated Development Environment (IDE), which provides a full suite of development tools.

In summary, the PIC10F200T-I/OT208 microcontroller from Microchip Technology is an exemplary choice for designers looking for a cost-effective, space-saving, and power-efficient solution for their embedded projects.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess