EN
  • EN
  • DE

PIC10F200-I/MC

Part No PIC10F200-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 10F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity -
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number PIC10F200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368884-PIC10F200-I/MC
Ultra Librarian 3D Model Ultra Librarian PIC10F200-I/MC CAD Model

Description

Microchip Technology's PIC10F200-I/MC Microcontroller

The PIC10F200-I/MC is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer efficient control in a wide range of embedded applications. This MCU is part of the PIC10F family, well-known for their small form factor, low power consumption, and versatility, making them ideal for space-constrained and power-sensitive projects.

Key Features

  • Integrated Architecture: The PIC10F200-I/MC features a powerful 8-bit RISC architecture that provides a perfect balance between processing power and energy efficiency. This makes it suitable for battery-operated devices and other applications where power conservation is crucial.
  • Flash Memory: Equipped with 256 words of on-board flash memory, this MCU allows for easy program storage and provides the flexibility for firmware updates in the field, ensuring long-term usability and adaptability.
  • GPIO Pins: Despite its small size, the device includes 4 General Purpose I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals. This level of integration allows designers to create compact and sophisticated control systems.
  • Internal Oscillator: The MCU comes with an internal 4 MHz oscillator, eliminating the need for external clock components and further reducing the overall system cost and complexity.
  • Low Power Modes: With multiple power-saving modes, including sleep and idle modes, the PIC10F200-I/MC ensures optimal power management, extending the life of battery-operated devices.
  • Wide Operating Voltage: It operates across a wide voltage range of 2.0V to 5.5V, providing design flexibility for various applications and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: The device is designed to operate within an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The PIC10F200-I/MC is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Sensors
  • Low-Power Remote Transmitters

With its robust feature set and Microchip's commitment to quality, the PIC10F200-I/MC is an excellent choice for developers seeking a reliable and cost-effective solution for their embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess